EN
  • EN
  • DE

MAX1626ESA+TG074

Part No MAX1626ESA+TG074
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701749-MAX1626ESA+TG074
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1626ESA+TG074 CAD Model

Description

The MAX1626ESA+TG074 from Maxim Integrated is a sophisticated and highly efficient step-down DC-DC controller designed to regulate power supply voltages in a wide array of electronic devices. This component is particularly well-suited for applications that require a compact, high-performance solution to manage power distribution while minimizing energy loss.

Key Features

  • Voltage Regulation: The MAX1626ESA+TG074 offers precise voltage regulation, ensuring stable output for sensitive electronic components. It can handle input voltages from 5V to 28V, making it versatile for various applications.
  • Adjustable Output: Users can adjust the output voltage from 1.25V to 5.5V to match the needs of the specific circuit, providing flexibility across different designs and requirements.
  • High Efficiency: With its advanced design, this controller operates with high efficiency, reducing power loss and improving the overall performance of the system.
  • Power Saving Mode: It includes a power-saving mode that reduces quiescent current, further enhancing its efficiency, particularly in low-load conditions.
  • Protection Features: The device incorporates several protection features including over-temperature protection, under-voltage lockout, and current limit, ensuring the safety and longevity of both the controller and the system it is used in.

Applications

The MAX1626ESA+TG074 is suitable for a wide range of applications that require efficient power management. It is ideal for portable devices, telecommunications equipment, distributed power systems, and other electronic devices that demand a stable and efficient power supply.

Package and Quality

Encased in a compact 8-pin SOIC package, the MAX1626ESA+TG074 is designed for space-constrained applications. Maxim Integrated ensures that this product meets high-quality standards, providing reliable and consistent performance for critical applications.

With its combination of flexibility, efficiency, and protection features, the MAX1626ESA+TG074 step-down DC-DC controller from Maxim Integrated stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.6495

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess