EN
  • EN
  • DE

MAX161CCWI+

Part No MAX161CCWI+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description 8-Channel Single ADC SAR 50ksps 8-bit Parallel 28-Pin SOIC W / IC DAS 8BIT 8-CH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Input Type Logic
Output Type Logic
Interface CMOS
Operating Supply Current 8mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785436-MAX161CCWI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX161
Introduction Date July 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX161CCWI+ CAD Model

Description

Maxim Integrated MAX161CCWI+ Product Overview

The MAX161CCWI+ from Maxim Integrated is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) designed to provide precision data conversion in a wide range of applications. This integrated circuit is ideal for complex systems that require multiple analog inputs to be digitized with accuracy and speed.

Key Features

  • High Resolution: The 12-bit resolution ensures precise digital representation of analog signals, making it suitable for applications that demand high accuracy.
  • Multiple Channels: With 8 analog input channels, the MAX161CCWI+ can handle multiple signal inputs, simplifying design and reducing the need for additional components.
  • High-Speed Conversion: It offers a fast conversion rate, which is essential for real-time data processing and control systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices and other applications where power conservation is critical.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range, making it reliable in harsh environmental conditions.

Applications

The MAX161CCWI+ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Scientific analysis equipment

Technical Specifications

  • Resolution: 12 bits
  • Number of Channels: 8
  • Conversion Rate: Fast
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Supply Voltage: 4.75V to 5.25V
  • Package: 28-SOIC W

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX161CCWI+ is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX161CCWI+ is a smart choice for system designers looking to integrate reliable data conversion capabilities into their products.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess