EN
  • EN
  • DE

MAX1617AMEE-T

Part No MAX1617AMEE-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311030-MAX1617AMEE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1617AMEE-T CAD Model

Description

Maxim Integrated MAX1617AMEE-T Temperature Sensor

The MAX1617AMEE-T is a high-precision digital temperature sensor from Maxim Integrated, designed to monitor the temperature of both the environment and a diode-connected transistor, which is typically used to monitor the temperature of a CPU or another integrated circuit. This advanced sensor is ideal for applications in various fields such as computing systems, telecommunications, industrial controls, and portable electronics.

Key Features

  • Remote and Local Temperature Sensing: The MAX1617AMEE-T can measure its own temperature as well as the temperature of a remote thermal diode with high accuracy.
  • Wide Temperature Range: With the capability to measure temperatures from -55°C to +150°C for the local sensor and -55°C to +125°C for the remote sensor, it is suitable for a broad range of applications.
  • High Accuracy: It offers excellent accuracy, typically ±1°C for remote sensor and ±3°C for local sensor measurements.
  • Programmable Alert Outputs: The device features programmable overtemperature and undertemperature alert outputs, which can be used to trigger a system response when temperature thresholds are crossed.
  • Serial Interface: The sensor communicates over a 2-wire serial interface, which is compatible with I²C bus specifications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1617AMEE-T has a low operating supply current.
  • Small Package: The sensor is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

Applications

  • Personal Computers and Servers
  • Office Electronics
  • Environmental Control Systems
  • Industrial Systems
  • Telecommunication Equipment

The MAX1617AMEE-T temperature sensor is a versatile and reliable solution for thermal management in electronic systems. Its precision, combined with the ability to monitor both local and remote temperatures, ensures that systems can operate within their thermal limits, improving performance and reliability. Whether used in a high-performance computing environment or in rugged industrial settings, the MAX1617AMEE-T is an excellent choice for temperature monitoring needs.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6891 $51.2019
22+ $4.6680 $102.6960
34+ $4.5221 $153.7514
46+ $4.3763 $201.3098
60+ $4.2304 $253.8240
80+ $3.7928 $303.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess