EN
  • EN
  • DE

MAX16131WTNN16+T

Part No MAX16131WTNN16+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR PB DUAL WLP / Supervisor Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX16131
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208553-MAX16131WTNN16+T
Ultra Librarian 3D Model Ultra Librarian MAX16131WTNN16+T CAD Model

Description

Maxim Integrated's MAX16131WTNN16+T - Supervisory Circuit

The MAX16131WTNN16+T is a highly advanced supervisory circuit designed by Maxim Integrated to ensure the reliable operation of microprocessors (µPs) and digital systems. This compact device is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against power failures and ensuring system integrity.

Key Features

  • Precision Monitoring: The MAX16131WTNN16+T offers precision voltage monitoring, ensuring systems are protected from undervoltage and overvoltage conditions. This high level of accuracy is essential for sensitive electronic equipment where the correct operating voltage is critical for performance and longevity.
  • Low Power Consumption: Designed with energy efficiency in mind, this supervisory circuit consumes minimal power, making it suitable for battery-operated devices where power conservation is a priority.
  • Compact Form Factor: The device comes in a compact package that is ideal for space-constrained applications, allowing for integration into a wide range of products without significantly impacting the overall design.
  • Adjustable Reset Thresholds: Users can set the reset voltage thresholds according to their specific requirements, providing flexibility and customization for various applications.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset without the need for cycling the power, facilitating easier troubleshooting and maintenance.

Applications

The MAX16131WTNN16+T is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Computers and Servers
  • Industrial Control Systems
  • Telecommunications Equipment

Product Specifications

This supervisory circuit operates over a wide temperature range and is available in a lead-free, RoHS-compliant package. Its robust design ensures reliable performance under varying environmental conditions, making it an excellent choice for demanding applications that require continuous monitoring and system protection.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.2718 $114.5436
3+ $46.9923 $140.9769
4+ $45.5243 $182.0972
6+ $44.0552 $264.3312
7+ $42.5872 $298.1104
10+ $38.1808 $381.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess