EN
  • EN
  • DE

MAX16127TC

Part No MAX16127TC
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1338+
Reference case QFN
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 711069-MAX16127TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16127TC CAD Model

Description

Maxim Integrated MAX16127TC Overvoltage Protection Controller

The Maxim Integrated MAX16127TC is a highly efficient and reliable overvoltage protection controller designed to safeguard sensitive electronic systems from harmful voltage transients and surges. This advanced circuit protection solution is ideal for a wide range of applications, including automotive systems, industrial controls, and consumer electronics, where maintaining voltage integrity is crucial for both performance and safety.

Key Features

  • Adjustable Overvoltage Protection: The MAX16127TC offers an adjustable overvoltage protection threshold, allowing designers to tailor the protection to the specific needs of their application.
  • Fast Response Time: With a rapid response to overvoltage events, this device ensures that sensitive components are quickly disconnected from the power supply, minimizing the risk of damage.
  • Low Quiescent Current: The device's low quiescent current helps to reduce power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: The MAX16127TC operates over a broad voltage range, accommodating various power supply specifications.
  • Reverse Battery Protection: It includes reverse battery protection, which prevents damage to the system if the battery is accidentally installed backward.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability.

Applications

  • Automotive Infotainment and Body Electronics
  • Industrial Control Systems
  • Portable and Battery-Powered Devices
  • Power Supply Modules
  • Telecommunications Equipment

The MAX16127TC is housed in a compact, thermally efficient TQFN (Thin Quad Flat No leads) package, which is suitable for space-constrained applications. Its robust design and comprehensive protection features make it an excellent choice for designers looking to enhance system reliability and safeguard against voltage-related failures. With Maxim Integrated's reputation for quality and performance, the MAX16127TC is a standout solution for overvoltage protection in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess