EN
  • EN
  • DE

MAX16126TCA/V+

Part No MAX16126TCA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Load-Dump/Reverse-Voltage Protection Circuits Automotive | LOAD-DUMP/REVERSE-VOLTAGE PROTEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Applications Load Dump, Voltage Protection
Supply Current 224μA
Supply Voltage (V) 3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Family Part Number MAX16126
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 701733-MAX16126TCA/V+
Series MAX series
Family Name MAX1612
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16126TCA/V+ CAD Model

Description

Maxim Integrated MAX16126TCA/V+ Overvoltage Protector

The MAX16126TCA/V+ from Maxim Integrated is a robust overvoltage protection device designed to safeguard sensitive electronics against harmful voltage levels that could potentially cause damage or failure. This advanced circuit protection component is ideal for applications that demand high reliability and precision, such as automotive electronics, industrial control systems, and communication infrastructure.

With its wide operating voltage range, the MAX16126TCA/V+ can accommodate various system requirements, making it a versatile choice for different design specifications. It features a fast response time that ensures quick action when an overvoltage condition is detected, minimizing the risk to connected components. The device's ability to clamp overvoltage transients and dissipate excess energy helps to maintain the integrity of the electronic system it is integrated into.

The compact TDFN-8 package of the MAX16126TCA/V+ makes it an excellent fit for space-constrained applications. It offers a low footprint solution without compromising on performance or protection capabilities. The device also includes additional features such as overtemperature protection and a fault flag that provides a signal output when an overvoltage event occurs, allowing for easy system monitoring and diagnostics.

Key features of the MAX16126TCA/V+ include:

  • Wide operating voltage range to accommodate various applications.
  • Fast response time for immediate overvoltage protection.
  • Integrated overtemperature protection for enhanced safety.
  • Fault flag output for easy monitoring and system diagnostics.
  • Compact TDFN-8 package suitable for space-limited designs.
  • High reliability and precision for critical applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX16126TCA/V+ overvoltage protector. This component offers designers a powerful tool to increase the resilience of their electronic systems against voltage-related stresses, ensuring long-term stability and functionality. Whether used in automotive systems, industrial controls, or communication networks, the MAX16126TCA/V+ is an excellent choice for protecting sensitive electronics from overvoltage conditions.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,874 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess