EN
  • EN
  • DE

MAX16124WTEP00+T

Part No MAX16124WTEP00+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829637-MAX16124WTEP00+T
Ultra Librarian 3D Model Ultra Librarian MAX16124WTEP00+T CAD Model

Description

Maxim Integrated MAX16124WTEP00+T Voltage Monitor

The Maxim Integrated MAX16124WTEP00+T is a highly integrated voltage monitor designed to ensure the reliability and stability of power systems in sensitive electronic equipment. This advanced monitoring solution is ideal for applications that require precise voltage supervision, such as automotive systems, industrial controls, and mission-critical data communications hardware.

At the heart of the MAX16124WTEP00+T is its ability to monitor undervoltage (UV) and overvoltage (OV) conditions, providing real-time alerts to prevent damage to electronic components. The device is capable of monitoring a wide range of input voltages, making it versatile for various applications. Its quick response time ensures that any potentially harmful voltage variations are detected and addressed promptly.

The MAX16124WTEP00+T comes in a compact, surface-mount TQFN-EP package with a size of 6.5mm x 6.5mm, which is suitable for space-constrained applications. The extended temperature range of -40°C to +125°C allows the device to operate reliably in harsh environments, making it an excellent choice for automotive and industrial applications where temperature extremes are common.

One of the standout features of this voltage monitor is its adjustable threshold settings. This flexibility allows designers to set precise voltage thresholds tailored to the specific needs of their system, ensuring optimal protection. Additionally, the MAX16124WTEP00+T offers a low quiescent current, which is critical for battery-powered devices where power conservation is essential.

With its robust feature set, the Maxim Integrated MAX16124WTEP00+T is an excellent choice for system designers looking to enhance the safety and reliability of their power management systems. Its ability to provide precise voltage monitoring, coupled with its flexibility and resilience in challenging environments, makes it a valuable component in any power-sensitive application.

Overall, the Maxim Integrated MAX16124WTEP00+T represents a blend of performance, versatility, and reliability, ensuring that your electronic systems are safeguarded against potentially damaging voltage fluctuations.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0219 $60.2628
29+ $4.1210 $119.5090
44+ $3.9917 $175.6348
60+ $3.8635 $231.8100
78+ $3.7341 $291.2598
104+ $3.3483 $348.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess