EN
  • EN
  • DE

MAX16057ATT23+

Part No MAX16057ATT23+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR P-P 2.3V 6-TDFN / Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.313V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number MAX160
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX16057ATT23+,175-MAX16057ATT23+TR,MAX16057ATT23+-CRL,MAXMAXMAX16057ATT23+,Q10247708
Standard Package 100
Win Source Part Number 1020598-MAX16057ATT23+
Ultra Librarian 3D Model Ultra Librarian MAX16057ATT23+ CAD Model

Description

Product Overview: MAX16057ATT23+ from Maxim Integrated

The MAX16057ATT23+ is a sophisticated, low-power voltage monitor with a watchdog timer from Maxim Integrated, designed to provide a reliable solution for system monitoring applications. This compact, high-precision device is an essential component for ensuring the stable operation of microprocessor systems by monitoring voltage levels and system integrity.

Key Features

  • Adjustable Voltage Threshold: The device offers an adjustable voltage threshold feature, allowing users to tailor the monitoring to specific system requirements.
  • Low Power Consumption: It operates with an ultra-low current draw, making it suitable for power-sensitive applications.
  • Watchdog Timer: The integrated watchdog timer serves as a system check, ensuring that systems are operating as intended and providing a reset signal in case of malfunction.
  • Compact Package: Housed in a tiny 6-pin TDFN package, the MAX16057ATT23+ is designed for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it is suitable for use in harsh environments.

Applications

The MAX16057ATT23+ is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunication Equipment
  • Battery-Powered Devices

Technical Specifications

The device features a precision factory-set voltage threshold and an adjustable watchdog timer period. It is capable of monitoring voltages as low as 1.23V, and it offers a manual reset input. The MAX16057ATT23+ ensures systems remain operational by providing a reset output during undervoltage conditions or watchdog timeout.

Why Choose MAX16057ATT23+?

For designers looking for a reliable voltage monitoring solution with added system integrity checks, the MAX16057ATT23+ from Maxim Integrated stands out with its precision, low power consumption, and integrated watchdog functionality. Its small footprint and broad temperature range make it an excellent choice for a wide range of monitoring applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess