EN
  • EN
  • DE
  • IT

MAX16056ATA17+T

Part No MAX16056ATA17+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR P-P 1.7V 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.665V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 701720-MAX16056ATA17+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16056
Introduction Date June 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16056ATA17+T CAD Model

Description

MAX16056ATA17+T - Maxim Integrated

The MAX16056ATA17+T from Maxim Integrated is a highly efficient, compact, and reliable supervisory circuit designed to monitor power supplies in digital systems. This device is particularly suited for applications that require precision voltage monitoring and a low quiescent current. It is commonly used in portable devices, computers, controllers, and other systems where power supply stability is crucial for the correct operation of the circuitry.

Key Features

  • Voltage Monitoring: This device offers precision monitoring of a single system supply voltage. It has a factory-trimmed reset threshold voltage, ensuring accurate monitoring without the need for external components.
  • Low Quiescent Current: The MAX16056ATA17+T is designed for low-power operation, with a typical quiescent current of only 3.5µA, making it ideal for battery-powered applications.
  • Manual Reset Input: It features a manual reset input that allows the user to initiate a system reset, providing additional control over the monitoring process.
  • Power-On Reset Delay: The device generates a reset signal when the monitored voltage falls below the factory-set threshold. The reset output remains asserted for a fixed delay time after the voltage exceeds the threshold, ensuring system stability.
  • Compact Package: Offered in a small, 8-pin TDFN (3mm x 3mm) package, the MAX16056ATA17+T saves space on the PCB, which is essential for space-constrained applications.

Applications

Thanks to its small size and precision monitoring capabilities, the MAX16056ATA17+T is an excellent choice for a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Controllers
  • Industrial Systems
  • Networking Equipment

With its precise voltage monitoring and low power consumption, the MAX16056ATA17+T provides a robust solution for systems that require reliable supervision of their power supply to maintain optimal performance and stability.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8355 $75.6710
4+ $31.0441 $124.1764
6+ $30.0739 $180.4434
8+ $29.1037 $232.8296
11+ $28.1335 $309.4685
14+ $25.2240 $353.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess