EN
  • EN
  • DE

MAX16055BAUB+

Part No MAX16055BAUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 10UMAX / Supervisor Open Drain or Open Collector 6 Channel 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Voltage - Threshold 6 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX16055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1232389-MAX16055BAUB+
Ultra Librarian 3D Model Ultra Librarian MAX16055BAUB+ CAD Model

Description

Maxim Integrated MAX16055BAUB+ Overview

The MAX16055BAUB+ from Maxim Integrated is a highly reliable, compact, and feature-rich supervisory circuit designed to monitor power supplies in digital systems. This device ensures that the system's voltage levels remain within acceptable thresholds, thereby providing a safeguard against power failures, brownouts, and other power-related anomalies. Its small form factor and precision make it an ideal choice for a wide range of applications, including portable devices, computers, embedded systems, and industrial equipment.

Key Features

  • Voltage Monitoring: The MAX16055BAUB+ can monitor multiple supply voltages, which is crucial for systems that operate on different power levels. It ensures that each voltage stays within specified limits to prevent damage to sensitive electronic components.
  • Adjustable Reset Thresholds: It offers adjustable reset threshold options for greater flexibility in various applications, allowing designers to tailor the supervisory circuit to the specific needs of their system.
  • Manual Reset Capability: This device includes a manual reset input, providing a way to initiate a system reset manually. This is useful for system maintenance, troubleshooting, and recovery from fault conditions.
  • Low Power Consumption: With its low quiescent current, the MAX16055BAUB+ is energy-efficient, making it suitable for battery-powered applications where power conservation is critical.
  • Compact Package: The device comes in a small, 10-pin µMAX package, which is ideal for space-constrained applications. Its tiny footprint allows for integration into compact PCB layouts without sacrificing performance.

Applications

  • Portable Electronic Devices
  • Networking Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems

The MAX16055BAUB+ supervisory circuit is a testament to Maxim Integrated's commitment to providing advanced circuit protection solutions. Its combination of features ensures that it can deliver reliable performance, safeguarding electronic systems from the risks associated with unpredictable power supply conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess