The MAX16053AUT from Maxim Integrated is a sophisticated pushbutton on/off controller with a debounced pushbutton input. It is designed to manage system power via a momentary pushbutton switch, providing a robust power-management solution for portable and battery-powered equipment. The device is offered in a tiny SOT23-6 package, making it an ideal choice for space-constrained applications.
Key Features
- Debounced Pushbutton Input: The MAX16053AUT effectively filters out the noise and bouncing typically encountered with mechanical pushbuttons, ensuring reliable operation.
- Adjustable Power-On Delay: This feature allows designers to set a delay between the pushbutton press and the actual system power-on, preventing accidental activation.
- Low Quiescent Current: With its ultra-low power consumption, the device is particularly suitable for battery-powered devices where power efficiency is critical.
- Manual Reset: The controller provides a manual reset input, which can be used to reset the system without cycling the power.
- Compact Form Factor: Housed in a SOT23-6 package, the MAX16053AUT is designed for small PCB footprints, conserving space in tightly packed designs.
Applications
The MAX16053AUT is versatile and can be used in a wide range of applications, including:
- Portable Consumer Electronics
- Battery-Powered Devices
- Handheld Instruments
- Medical Equipment
- Industrial Controls
Technical Specifications
The device operates over a wide voltage range and offers a variety of features making it a robust choice for managing system power:
- Voltage Operating Range: 2.7V to 5.5V
- Output Configuration: Active-High, Active-Low, or Open-Drain
- Temperature Range: -40°C to +125°C
In summary, the MAX16053AUT from Maxim Integrated is a compact, efficient, and reliable solution for adding pushbutton-controlled power sequences to a variety of electronic devices. Its ease of integration and user-friendly features make it an excellent choice for designers looking to enhance the user interface of their products.