EN
  • EN
  • DE

MAX16048ETN+

Part No MAX16048ETN+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Supervisor Open Drain, Push-Pull 8 Channel 56-TQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Packaging Tube
Type System Manager
Number of Voltages Monitored 8
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 56-WFQFN Exposed Pad
Manufacturer Device Package 56-TQFN (8x8)
Win Source Part Number 144561-MAX16048ETN+
Ultra Librarian 3D Model Ultra Librarian MAX16048ETN+ CAD Model

Description

Maxim Integrated MAX16048ETN+ Supervisory Circuit Overview

The MAX16048ETN+ from Maxim Integrated is a highly versatile supervisory circuit integrated with EEPROM-configurable system management capabilities. Designed to ensure the reliable operation of complex systems, this device offers a wide array of features to monitor and control system power-up, power-down, and fault management processes.

Key Features

  • EEPROM Configuration: With its onboard EEPROM, the MAX16048ETN+ allows for flexible configuration of supervisory functions. This enables system designers to tailor the device's behavior to meet specific application requirements.
  • Voltage Monitoring: The device can monitor multiple voltage thresholds, ensuring that all system voltages are within acceptable ranges. This capability is crucial for preventing damage to sensitive electronic components due to under or over-voltage conditions.
  • Sequencing Control: Power sequencing is a critical aspect of system stability, and the MAX16048ETN+ provides precise control over the power-up and power-down sequences of system voltages, thereby enhancing system reliability.
  • Manual Reset Input: A manual reset input offers an additional layer of control, enabling system resets to be triggered as needed for maintenance or troubleshooting purposes.
  • Compact Package: The device comes in a compact 56-pin TQFN package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

Applications

The MAX16048ETN+ is ideal for a wide range of applications where reliable system monitoring and control are essential. It is particularly well-suited for:

  • Networking and telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices
  • Automotive systems

Technical Specifications

The device operates over a wide temperature range and includes built-in features to protect against over-temperature conditions. It is designed for use with a power supply voltage of 2.7V to 5.5V, making it versatile for different power environments.

In summary, the MAX16048ETN+ from Maxim Integrated is a sophisticated, configurable supervisory circuit that offers robust monitoring and control features to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.4483 $114.8966
3+ $47.1372 $141.4116
4+ $45.6641 $182.6564
6+ $44.1911 $265.1466
7+ $42.7181 $299.0267
10+ $38.2989 $382.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess