EN
  • EN
  • DE

MAX16046ETN+T

Part No MAX16046ETN+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Supervisor Open Drain, Push-Pull 12 Channel 56-TQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type System Manager
Number of Voltages Monitored 12
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 56-WFQFN Exposed Pad
Manufacturer Device Package 56-TQFN (8x8)
Win Source Part Number 132511-MAX16046ETN+T
Ultra Librarian 3D Model Ultra Librarian MAX16046ETN+T CAD Model

Description

Maxim Integrated MAX16046ETN+T System Manager IC

The Maxim Integrated MAX16046ETN+T is a highly sophisticated system manager integrated circuit designed to provide comprehensive monitoring, control, and protection for complex electronic systems. This advanced IC is ideally suited for applications in servers, networking equipment, and industrial systems where reliability and uptime are of paramount importance.

Key Features

  • Voltage Monitoring: The MAX16046ETN+T offers precise monitoring of multiple voltage rails, ensuring that all system voltages remain within specified limits. This feature is crucial for detecting and responding to overvoltage or undervoltage conditions that could lead to system instability or damage.
  • Programmable Sequencing: With its programmable power-up and power-down sequencing capabilities, the IC allows for the orderly activation and deactivation of system components. This helps prevent inrush current issues and ensures proper system initialization.
  • Nonvolatile Fault Logging: The device is equipped with nonvolatile memory, which logs fault conditions even when the system power is off. This is invaluable for post-failure analysis and troubleshooting.
  • Adjustable Thresholds: The MAX16046ETN+T provides adjustable voltage thresholds, allowing for fine-tuning of monitoring parameters to match specific system requirements.
  • Temperature Monitoring: In addition to voltage monitoring, the IC can also monitor temperature, providing an additional layer of protection against overheating.
  • Compact Package: The device comes in a compact 56-pin thin QFN package, making it suitable for space-constrained applications.

Communication and Configuration

The MAX16046ETN+T features an I2C interface for communication with microcontrollers or processors, enabling system designers to configure the device and read back status information. The flexibility of the I2C interface allows for easy integration into existing designs.

Robust Protection

This system manager IC incorporates various protection features, such as overvoltage, undervoltage, and overtemperature protections, to safeguard the system against a wide range of potential faults. Its robust design ensures that it can operate reliably in challenging environments.

In summary, the Maxim Integrated MAX16046ETN+T is an essential component for managing and protecting high-performance electronic systems. Its combination of monitoring accuracy, configurable sequencing, and fault logging capabilities make it a versatile choice for engineers looking to enhance system reliability and maintainability.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8183 $77.8183
2+ $75.3865 $150.7730
3+ $72.9547 $218.8641
4+ $70.5229 $282.0916
5+ $63.2274 $316.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,366 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess