EN
  • EN
  • DE

MAX16046CETN

Part No MAX16046CETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701714-MAX16046CETN
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16046CETN CAD Model

Description

Maxim Integrated MAX16046CETN Overview

The MAX16046CETN is a sophisticated, programmable system manager designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is meticulously engineered to monitor, sequence, and margin multiple power supplies in complex systems, ensuring optimal performance and reliability.

Key Features

  • Power Supply Management: The MAX16046CETN offers advanced power supply sequencing and monitoring capabilities. It can manage up to 12 power supplies, making it an ideal solution for multi-rail systems.
  • EEPROM Configuration: With integrated EEPROM, the device allows for easy programming and storage of system parameters, such as voltage thresholds and timing sequences, enabling a highly customizable power management scheme.
  • Flexible Voltage Monitoring: This system manager can monitor voltages as low as 0.5V and as high as 5.5V, which covers a broad range of power supply specifications.
  • Adjustable Sequencing: Users can program the power-up and power-down sequence of each supply, ensuring that sensitive components receive power in the correct order for stable operation.

Applications

The MAX16046CETN is versatile and can be employed in a variety of applications, including:

  • Servers and data centers
  • Networking and telecommunication equipment
  • Industrial control systems
  • Medical devices
  • Complex multi-rail power systems

Technical Specifications

With a wide operating temperature range from -40°C to +85°C, the MAX16046CETN is built to perform reliably in challenging environments. It comes in a compact, surface-mount 56-pin TQFN package, making it suitable for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16046CETN is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected for industrial and commercial use.

In summary, the MAX16046CETN from Maxim Integrated is a powerful and flexible system manager, designed to simplify complex power management tasks with precision and reliability. Its programmable features and robust monitoring capabilities make it an essential component for managing modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess