EN
  • EN
  • DE

MAX16033LLB29+T

Part No MAX16033LLB29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Open Drain/Push-Pull 10-Pin UDFN T/R / IC BATTERY BACKUP 2.93V 10-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN
Manufacturer Package 10-μDFN (2x2)
Win Source Part Number 785425-MAX16033LLB29+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16033
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16033LLB29+T CAD Model

Description

Maxim Integrated MAX16033LLB29+T Voltage Supervisor IC

The MAX16033LLB29+T is a highly reliable voltage supervisor integrated circuit (IC) from Maxim Integrated, designed to ensure the stable operation of microprocessors (µP), microcontrollers (MCU), and other voltage-sensitive devices. This supervisory circuit monitors the system voltage and maintains the integrity of the power supply, making it an essential component for a wide range of applications including portable devices, automotive electronics, and industrial control systems.

One of the key features of the MAX16033LLB29+T is its precision monitoring of a single system voltage. It has a factory-trimmed reset threshold voltage set at 2.925V, which provides an accurate threshold for detecting under-voltage conditions. When the monitored voltage falls below this threshold, the IC asserts a reset signal, which remains active until the voltage returns to an acceptable level, plus a reset timeout period to ensure system stability.

The device offers a manual reset input which allows the user to trigger a system reset with an external signal. This is particularly useful for initiating system reboots, diagnostic routines, or when manual intervention is required. Additionally, the MAX16033LLB29+T features an active-low, open-drain reset output, providing compatibility with a variety of digital logic levels and allowing for direct connection to a microprocessor's reset line without the need for external components.

Maxim Integrated has designed the MAX16033LLB29+T with low power consumption in mind, making it suitable for battery-operated applications. The IC operates over a wide voltage range and can handle transient voltage spikes without false triggering, thanks to its built-in glitch immunity. The device is also robust, with the ability to operate over an extended temperature range, which is critical for automotive and industrial environments.

Offered in a compact, surface-mountable package, the MAX16033LLB29+T is provided in tape and reel form, indicated by the '+T' suffix, facilitating automated manufacturing processes. Its small footprint and ease of integration make it an excellent choice for space-constrained applications that require reliable voltage monitoring and system protection.

In summary, the Maxim Integrated MAX16033LLB29+T is a versatile and dependable voltage supervisor IC that offers precise voltage monitoring, low power consumption, and robust performance, making it an ideal solution for safeguarding electronic systems across a variety of industries.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9378 $58.1340
65+ $1.5900 $103.3500
100+ $1.5403 $154.0300
135+ $1.4906 $201.2310
175+ $1.4409 $252.1575
235+ $1.2919 $303.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess