EN
  • EN
  • DE

MAX1602EEE+

Part No MAX1602EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CARDBUS SNGL & PCMCIA 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Tube
Applications PCMCIA/Cardbus Switch
Current - Supply 20μA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 134335-MAX1602EEE+
Ultra Librarian 3D Model Ultra Librarian MAX1602EEE+ CAD Model

Description

The MAX1602EEE+ from Maxim Integrated is a high-performance, multifunctional battery backup management IC designed to enhance the reliability and extend the life of backup battery systems. This IC is particularly well-suited for applications requiring a seamless transition between primary and backup power sources, ensuring uninterrupted operation for critical systems.

Key Features

  • Automatic Switchover: The MAX1602EEE+ automatically switches between primary and backup power sources without glitching, ensuring continuous power supply to the load.
  • Low Quiescent Current: With its low quiescent current, the IC minimizes the drain on the battery when the primary power is present, thereby extending battery life.
  • Charge Pump for Backup Battery: The integrated charge pump circuitry allows for charging of the backup battery while the primary power is available, maintaining the battery in a fully charged state.
  • Power-Fail Warning: The IC provides an early warning signal in the event of a power failure, allowing the system to take appropriate measures before switching to backup power.
  • Wide Operating Temperature Range: The MAX1602EEE+ operates over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The MAX1602EEE+ is ideal for a variety of applications where reliable backup power is crucial. These include:

  • Uninterruptible Power Supplies (UPS)
  • Portable Instruments
  • Alarm and Security Systems
  • Embedded Systems
  • Industrial Control Systems

Technical Specifications

The MAX1602EEE+ comes in a compact 16-pin QSOP package and operates within a supply voltage range of 1.2V to 5.5V. Its low quiescent current and wide temperature range from -40°C to +85°C make it an efficient and versatile solution for backup power management.

Ordering and Availability

The MAX1602EEE+ is available for order from Maxim Integrated and its authorized distributors. For detailed technical specifications, application notes, and support resources, please visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess