EN
  • EN
  • DE

MAX16021PTES+T

Part No MAX16021PTES+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.946V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 145ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX16021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372325-MAX16021PTES+T
Ultra Librarian 3D Model Ultra Librarian MAX16021PTES+T CAD Model

Description

Maxim Integrated MAX16021PTES+T Battery Backup Supervisor

The MAX16021PTES+T from Maxim Integrated is a sophisticated battery backup supervisor designed to enhance the reliability and extend the life of nonvolatile memory systems. This compact, lead-free device comes in a space-saving, 6-pin TDFN package, making it an ideal solution for applications where board space is at a premium.

Equipped with a wide operating voltage range of 1.8V to 5.5V, the MAX16021PTES+T is versatile enough to accommodate a variety of power systems. Its primary function is to automatically switch between main power and battery power during failure conditions, ensuring that critical data is preserved in nonvolatile memory components like SRAM, real-time clocks (RTCs), and microcontrollers (MCUs).

One of the standout features of this battery backup supervisor is its low quiescent current, which is essential for minimizing power consumption during battery backup mode. This allows for longer battery life, reducing the frequency of battery replacements and maintenance for end-users. Additionally, the device provides a manual reset input, allowing for system resets without the need to cycle power.

The MAX16021PTES+T also includes a debounced manual reset input, which can be used to initiate a system reset with an external pushbutton or logic signal. This feature adds an extra layer of control and safety, ensuring that systems can be quickly and reliably reset when necessary.

For added convenience, this battery backup supervisor comes with an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the system has sufficient time to stabilize before resuming operation, thereby preventing potential errors during power-up sequences.

The device's robust design is further enhanced by its wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Whether deployed in industrial controls, servers, or portable electronics, the MAX16021PTES+T offers a reliable solution for maintaining data integrity during power failures.

In summary, Maxim Integrated's MAX16021PTES+T is a high-performance battery backup supervisor that combines low power consumption, compact design, and advanced features to ensure uninterrupted operation and data preservation in a wide range of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8538 $62.5614
6+ $17.1108 $102.6648
10+ $16.5761 $165.7610
13+ $16.0414 $208.5382
17+ $15.5067 $263.6139
22+ $13.9025 $305.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess