Maxim Integrated's MAX16006ETG+T: A Superior Voltage Supervisor
The MAX16006ETG+T from Maxim Integrated is a highly sophisticated voltage supervisor designed to ensure the reliable operation of complex electronic systems. This tiny, yet powerful component is essential for monitoring multiple supply voltages, making it an ideal solution for a wide range of applications, including networking equipment, servers, and storage systems.
Robust Features for Enhanced Performance
- Multiple Voltage Thresholds: The MAX16006ETG+T can monitor up to four system supply voltages simultaneously, providing comprehensive protection for your critical system components.
- Adjustable Reset Timeout: Users have the flexibility to program the reset timeout period, allowing for customization according to specific system requirements.
- Manual Reset: A manual reset input is available, giving system operators the ability to initiate a reset sequence when necessary.
- High Accuracy: With precision voltage thresholds, the device ensures accurate monitoring, which is crucial for maintaining system stability and preventing damage caused by voltage anomalies.
Compact and Efficient Design
The MAX16006ETG+T comes in a compact 24-pin TQFN package, which not only saves valuable board space but also offers excellent thermal performance. Its small footprint does not compromise on functionality, ensuring that even the most space-constrained applications can benefit from its features.
Easy Integration and Reliability
Integration into existing designs is straightforward, thanks to the industry-standard package and Maxim Integrated's commitment to providing comprehensive technical support. The device operates over an extended temperature range, ensuring reliability in even the most demanding environments.
Key Specifications:
- Supply Voltage Range: 2.5V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package: 24-pin TQFN
- RoHS Compliant
With its combination of multiple voltage monitoring, programmable features, and a compact design, the MAX16006ETG+T from Maxim Integrated stands out as a superior choice for system designers looking for a reliable voltage supervisor to protect their high-performance electronics.