EN
  • EN
  • DE

MAX1599ETA+T

Part No MAX1599ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.6V
Maximum Supply Voltage 5.5V
Output Voltage 26V
Channel Output Current 950mA (Switch)
Frequency 500kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1066310-MAX1599ETA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1599ETA+T CAD Model

Description

Maxim Integrated MAX1599ETA+T Voltage Regulator

The Maxim Integrated MAX1599ETA+T is a highly efficient, compact, step-up DC-DC converter designed to provide a stable power supply solution for battery-powered devices. This voltage regulator is part of Maxim's extensive range of power management integrated circuits, known for their reliability and performance.

With its small package size, the MAX1599ETA+T is ideal for space-constrained applications. It comes in a 3mm x 3mm, 8-pin thin QFN package, which is not only space-saving but also offers excellent thermal performance. This makes the MAX1599ETA+T a perfect choice for portable electronics such as handheld devices, medical equipment, and other mobile applications where efficiency and board space are critical considerations.

The device operates from a supply voltage as low as 0.7V, which allows it to work with a single-cell battery, making it particularly suitable for products powered by alkaline, NiCd, NiMH, or single-cell Li+ batteries. The output voltage is adjustable up to 5.5V, which provides flexibility in powering a wide range of peripherals and microcontrollers that require different voltage levels.

The MAX1599ETA+T features a fixed 1.2MHz switching frequency that allows for the use of small, low-cost ceramic capacitors and inductors, further reducing the overall footprint and cost of the power supply design. It also includes an internal synchronous rectifier that enhances efficiency by reducing power loss during the conversion process. Additionally, the device offers a low quiescent current, contributing to the extended battery life of the end product.

Safety features are embedded in the design of the MAX1599ETA+T, including over-temperature protection and under-voltage lockout, which ensure reliable operation under adverse conditions. The device also provides a soft-start feature to minimize inrush current at startup, thereby preventing potential damage to the battery or the load.

In summary, the Maxim Integrated MAX1599ETA+T is a versatile, high-efficiency voltage regulator that is well-suited for portable and space-sensitive applications where power efficiency and reliability are paramount.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess