EN
  • EN
  • DE

MAX1598EZK30+T

Part No MAX1598EZK30+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701681-MAX1598EZK30+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1598EZK30+T CAD Model

Description

Maxim Integrated MAX1598EZK30+T Voltage Regulator

The MAX1598EZK30+T is a high-quality, high-efficiency voltage regulator produced by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This particular model comes in a compact package and is designed to deliver a fixed output voltage of 3.0V, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Fixed Output: The device provides a steady 3.0V output, which is crucial for maintaining consistent performance in electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue operating effectively even when the input-to-output voltage differential is minimal, ensuring efficient use of battery life.
  • High Efficiency: Designed for optimal power conversion, this regulator helps in reducing power loss and improving battery life in portable devices.
  • Thermal Protection: The MAX1598EZK30+T is equipped with thermal overload protection, which safeguards the device and the system it powers from damage due to excessive heat.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the reliability and longevity of both the regulator and the application it serves.
  • Compact SOT23 Packaging: The small footprint of the SOT23 package makes it an excellent choice for applications where board space is at a premium.

Applications

The MAX1598EZK30+T voltage regulator is versatile and can be used in a variety of electronic devices. Its applications include, but are not limited to:

  • Portable consumer electronics
  • Handheld instruments
  • Battery-powered devices
  • Wireless peripherals
  • Power management circuits

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX1598EZK30+T meets the highest standards of reliability and performance. By choosing this voltage regulator, designers can be confident in the stability and longevity of their power management solutions. Whether it is for a new design or a retrofit into existing hardware, the MAX1598EZK30+T provides a dependable and efficient voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess