EN
  • EN
  • DE
  • IT

MAX158BEWI+

Part No MAX158BEWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number MAX158
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 701672-MAX158BEWI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX158BEWI+ CAD Model

Description

The MAX158BEWI+ is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide range of applications requiring accurate and reliable data conversion. This precision ADC is an ideal choice for systems that demand low power consumption without compromising on the quality and speed of data acquisition.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Channels: It features 8 multiplexed channels, allowing for multiple signal inputs to be converted using a single ADC, which is space-saving and cost-effective.
  • Sampling Rate: The MAX158BEWI+ boasts a high sampling rate, enabling quick data acquisition and processing.
  • Low Power: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is critical.
  • Interface: It includes a digital interface that is compatible with many microprocessors and digital systems, facilitating easy integration into existing designs.
  • Package: The device is available in a wide temperature range, and the package is designed to be robust and reliable for industrial applications.

Applications

The MAX158BEWI+ is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Battery-powered devices
  • Automation systems

Technical Specifications

Parameter Value Resolution 12 bits Number of Channels 8 Interface Digital, Parallel Package / Case 28-SOIC W Operating Temperature -40°C to +85°C

With its combination of features, the MAX158BEWI+ from Maxim Integrated stands out as a reliable and efficient solution for precision data conversion in demanding environments.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3192 $74.6384
4+ $30.6214 $122.4856
6+ $29.6639 $177.9834
9+ $28.7075 $258.3675
11+ $27.7500 $305.2500
14+ $24.8799 $348.3186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess