EN
  • EN
  • DE

MAX1587AETL+

Part No MAX1587AETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Conv DC-DC 2.6V to 5.5V Synchronous Step Down Single-Out 0.7V to 5.5V 1.2A 40-Pin TQFN EP / IC POWER MANAGEMENT 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 785417-MAX1587AETL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1587
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1587AETL+ CAD Model

Description

Maxim Integrated MAX1587AETL+ Step-Down Converter

The MAX1587AETL+ from Maxim Integrated is a highly efficient, compact, dual-phase, step-down converter that is designed to deliver a high level of performance for portable applications. This advanced power solution is perfect for devices requiring a small form factor without sacrificing power efficiency and reliability.

Key Features:

  • Dual-Phase Operation: The MAX1587AETL+ operates in a dual-phase mode, which allows it to provide high current outputs with excellent load transient response and reduced input ripple.
  • High Efficiency: With an efficiency of up to 95%, this step-down converter ensures minimal power loss and helps extend battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, which provides design flexibility and makes it suitable for powering a variety of core voltages in complex systems.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, leading to a more compact overall solution.
  • Low Dropout Operation: The device supports low dropout operation, ensuring consistent performance even under conditions of minimal input-to-output voltage differential.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing system reliability.
  • Small Package: Housed in a tiny 40-pin thin QFN package, the MAX1587AETL+ is designed for space-constrained applications.

Applications:

The MAX1587AETL+ is ideally suited for a wide range of portable devices where efficient power conversion is crucial. These include:

  • Notebook computers
  • PDAs and handheld devices
  • Portable media players
  • Wireless and DSL modems
  • Other battery-powered devices

With its advanced features and robust design, the Maxim Integrated MAX1587AETL+ step-down converter is a top choice for engineers looking to optimize power management in their next-generation portable devices. Its versatility, high efficiency, and compact size make it a key component for maintaining the balance between performance and power consumption.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0242 $60.1452
15+ $8.2248 $123.3720
22+ $7.9683 $175.3026
30+ $7.7108 $231.3240
39+ $7.4544 $290.7216
52+ $6.6828 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess