The MAX1586BETM+, from Maxim Integrated, is a high-performance, step-down voltage regulator designed to deliver a well-regulated power supply for various electronic devices. This advanced power solution is suitable for applications requiring high efficiency, compact size, and precise voltage regulation.
Key Features
- Output Voltage Range: The device provides an adjustable output voltage range, making it versatile for different voltage requirements.
- High Efficiency: With its integrated power MOSFETs, the MAX1586BETM+ achieves high efficiency, which reduces power loss and improves battery life in portable applications.
- Small Footprint: The compact QFN package allows for a minimal PCB footprint, which is essential for space-constrained designs.
- Thermal Management: Excellent thermal performance ensures reliability and longevity even under high load conditions.
- Protection Features: Built-in over-temperature and over-current protections safeguard the device and the system from potential damage.
Applications
The MAX1586BETM+ is ideal for a wide range of applications, including:
- Portable and battery-powered devices
- Notebook computers
- PDAs and mobile phones
- Wireless LANs
- GPS receivers
Technical Specifications
| Parameter |
Value |
| Package/Case |
48-TQFN-EP |
| Output Type |
Adjustable |
| Number of Outputs |
1 |
| Input Voltage |
2.6V to 5.5V |
| Output Voltage |
Adjustable down to 0.7V |
| Output Current |
Up to 3A |
| Switching Frequency |
Up to 1MHz |
| Operating Temperature |
-40°C to +85°C |
The MAX1586BETM+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of the electronics industry.