EN
  • EN
  • DE

MAX1578ETG+T

Part No MAX1578ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PS BIAS/WHITE LED TFT 24-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications LCD Display
Supply Current 3mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX1578
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701653-MAX1578ETG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1578ETG+T CAD Model

Description

The Maxim Integrated MAX1578ETG+T is a high-efficiency, dual-output, step-down voltage regulator designed to deliver precise power management for portable devices. This advanced power solution is ideal for applications requiring a compact, high-performance regulator that can efficiently convert battery voltage into two lower regulated voltages.

Key Features

  • Integrated Dual Output: The device features two PWM step-down regulators that provide high efficiency and reduce external component count.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexible design options to meet specific application requirements.
  • High Efficiency: With its advanced design, the MAX1578ETG+T offers high efficiency, which is crucial for extending battery life in portable devices.
  • Small Footprint: The compact 24-pin thin QFN (TQFN) package makes it suitable for space-constrained applications.
  • Low Noise Operation: The regulator operates at a fixed frequency and uses a phase-locked loop (PLL) to minimize noise, making it suitable for noise-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against excessive temperature conditions.

Applications

The MAX1578ETG+T is perfect for a wide range of portable devices where efficient power conversion is critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Communication Devices
  • Digital Cameras

Technical Specifications

Parameter Value
Package/Case 24-TQFN-EP
Output Voltage Adjustable
Number of Outputs 2
Input Voltage 2.6V to 5.5V
Switching Frequency Fixed
Operating Temperature -40°C to +85°C

With its robust feature set and versatile application range, the Maxim Integrated MAX1578ETG+T is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess