EN
  • EN
  • DE

MAX1570ETE+

Part No MAX1570ETE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 30mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (4x4)
Win Source Part Number 134470-MAX1570ETE+
Ultra Librarian 3D Model Ultra Librarian MAX1570ETE+ CAD Model

Description

Maxim Integrated's MAX1570ETE+ High-Efficiency LED Driver

The MAX1570ETE+ from Maxim Integrated is a state-of-the-art, high-efficiency, switch-mode LED driver designed for driving white LEDs with precision. It is a perfect choice for portable applications where power efficiency and compactness are critical, such as mobile phones, PDAs, digital cameras, and other handheld devices. This LED driver is engineered to provide a consistent and reliable power source for backlighting and other LED lighting applications.

At the heart of the MAX1570ETE+ lies a step-up controller with an integrated 40V n-channel MOSFET and a 1.2MHz fixed-frequency operation that ensures a compact solution with minimal external components. The device can drive up to 10 white LEDs in series, providing uniform brightness and eliminating the need for ballast resistors. The high voltage capability of the integrated switch allows for several LEDs to be connected in series, ensuring a consistent current through each LED, which translates to uniform brightness and improved efficiency.

One of the key features of the MAX1570ETE+ is its precision current regulation, which guarantees that the LED current does not vary with the input voltage and temperature, ensuring stable light output over a wide range of conditions. The device also includes a dimming control input that allows the user to adjust the LED brightness with either a DC voltage or a PWM signal, offering versatility in controlling the lighting effects.

The MAX1570ETE+ is designed with safety in mind, incorporating thermal shutdown, open-LED protection, and short-circuit protection. These features safeguard the device and the LEDs from potential damage due to abnormal operating conditions. Additionally, the LED driver has a soft-start feature that limits inrush current, contributing to the longevity of the device and the LEDs it powers.

Maxim Integrated packages the MAX1570ETE+ in a compact 16-pin TQFN package with a 3mm x 3mm footprint, making it an ideal choice for space-constrained applications. With its high efficiency, precise current regulation, and robust protection features, the MAX1570ETE+ is an excellent solution for powering high-brightness LEDs in portable devices.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7209 $66.8836
9+ $13.7202 $123.4818
14+ $13.2917 $186.0838
18+ $12.8632 $231.5376
24+ $12.4336 $298.4064
32+ $11.1481 $356.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess