EN
  • EN
  • DE

MAX1558EWI

Part No MAX1558EWI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701637-MAX1558EWI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1558EWI CAD Model

Description

Maxim Integrated MAX1558EWI: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1558EWI from Maxim Integrated is a highly integrated power-management solution specifically designed to meet the demanding requirements of notebook computers and other portable electronics. This advanced IC features a quad-output configuration, making it a versatile and efficient choice for main power-supply control in a variety of applications.

The MAX1558EWI offers an impressive array of features that ensure optimal performance and power efficiency. At its core are two synchronous buck regulators (with integrated MOSFETs) and two linear regulators, providing a comprehensive power management system. This setup allows the MAX1558EWI to deliver high efficiency across a range of load conditions, which is essential for maximizing battery life in portable devices.

One of the key advantages of the MAX1558EWI is its ability to support dynamic voltage scaling. This feature enables the power supply to adjust the voltage supplied to the CPU in real-time, based on performance demands, further enhancing the energy efficiency of the system. Additionally, the device includes a power-on reset (POR) function and a power-good (PG) output, which contribute to the reliable operation of the overall system by monitoring the status of the supply voltages.

The MAX1558EWI is designed with flexibility in mind, offering programmable switching frequencies and soft-start capabilities to reduce inrush current, thereby minimizing stress on the battery during startup. Its compact 28-pin WQFN package ensures a small footprint on the PCB, which is crucial for space-constrained applications like notebooks.

Protection features are also built into the MAX1558EWI to safeguard against a range of potential issues. Overvoltage, undervoltage, and overcurrent protections are included to ensure the longevity and stability of both the power controller and the device it powers. With these protections in place, the MAX1558EWI helps to prevent damage caused by abnormal operating conditions.

In summary, the Maxim Integrated MAX1558EWI is a robust, high-efficiency power controller that offers multiple output voltages, dynamic voltage scaling, and a suite of protection features, making it an ideal choice for designers looking to optimize power management in their portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess