EN
  • EN
  • DE

MAX1556AETB

Part No MAX1556AETB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701631-MAX1556AETB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1556AETB CAD Model

Description

The MAX1556AETB from Maxim Integrated is a highly integrated battery charger IC designed for charging single-cell lithium-ion (Li+) batteries. This advanced power management integrated circuit (PMIC) is optimized for portable applications, ensuring efficient and safe charging operations.

Key Features

  • High Efficiency: The MAX1556AETB employs a proprietary charging algorithm that maximizes efficiency, resulting in faster charge times and reduced heat generation.
  • Compact Design: Available in a tiny 10-pin TDFN (3mm x 3mm) package, this IC is ideal for space-constrained applications such as wearables, smartphones, and other portable devices.
  • Integrated Power MOSFET: The inclusion of an internal power MOSFET simplifies the circuit design and reduces external component count, aiding in miniaturization and system reliability.
  • Adjustable Charge Current: The charge current can be programmed up to 1.2A, allowing for flexibility in designing for various battery capacities and thermal constraints.
  • Thermal Regulation: To protect the battery and circuitry, the MAX1556AETB features thermal regulation, which automatically reduces charge current when the die temperature exceeds a safe threshold.
  • Charge Status Indicators: The IC includes outputs to drive LEDs or communicate with a microcontroller for charge status indication, providing user feedback and system monitoring capabilities.

Applications

The MAX1556AETB is well-suited for a wide range of applications that require efficient and compact charging solutions. These include:

  • Portable Media Players
  • Bluetooth Headsets
  • Digital Cameras
  • Handheld Devices
  • Personal Health and Fitness Devices

Safety and Protection

Maxim Integrated has designed the MAX1556AETB with multiple protection features to ensure safety during operation. These include overvoltage protection, undervoltage lockout, and battery temperature monitoring, which work together to provide a secure charging environment for the end-user's device.

Overall, the MAX1556AETB stands out as a robust and versatile charging solution that simplifies the design of battery-powered devices while offering high performance and safety.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5914 $50.2796
34+ $2.9468 $100.1912
53+ $2.8548 $151.3044
73+ $2.7627 $201.6771
94+ $2.6706 $251.0364
126+ $2.3943 $301.6818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess