MAX1546AETL-TG096 - Maxim Integrated
The MAX1546AETL-TG096 is a high-efficiency, multi-phase, synchronous buck regulator specifically designed to meet the rigorous power supply specifications for high-performance CPUs and other advanced electronics. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this power management IC ensures reliable and efficient operation in a variety of applications.
Key Features
- Multi-phase Power Regulation: Provides excellent load transient response and improves overall efficiency by reducing input and output ripple currents.
- High-Efficiency Synchronous Buck Operation: Ensures energy-saving performance by minimizing power losses during voltage conversion.
- Adjustable Output Voltage: Allows for precise voltage regulation to meet the needs of specific CPUs or other integrated circuits.
- Quick-PWM™ Control: Delivers ultra-fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.
- Active Voltage Positioning: Adjusts the output voltage as a function of the load current to minimize the output voltage deviation during transients.
- Overvoltage and Undervoltage Protection: Safeguards the device and the load from potential damage due to irregular supply voltages.
- Thermal Overload Protection: Prevents overheating by shutting down the regulator when the internal temperature exceeds safe operating limits.
Applications
- Desktop and Notebook Computers
- Graphics Cards
- Netcom and Telecom Equipment
- Servers and Workstations
- High-Performance Power Supplies
Product Specifications
The MAX1546AETL-TG096 operates within an input voltage range suitable for modern computing applications and supports a wide range of output voltages. Its compact, thermally enhanced TQFN package makes it ideal for space-constrained environments while still providing robust power management capabilities.
With Maxim Integrated's reputation for quality and reliability, the MAX1546AETL-TG096 is a top choice for engineers and designers looking for a dependable voltage regulator solution. Its advanced features and comprehensive protection mechanisms ensure that it can power the most demanding electronic systems with ease.