EN
  • EN
  • DE

MAX1534ETE+

Part No MAX1534ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply 16-Pin TQFN EP / IC PWR SUPPLY CONTROLLER 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supply Controller
Voltage - Input 4.5 V ~ 24 V
Operating Supply Current 15μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 785404-MAX1534ETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1534
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1534ETE+ CAD Model

Description

Maxim Integrated's MAX1534ETE+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1534ETE+ from Maxim Integrated is a versatile and highly efficient power management IC designed specifically for notebook computers and other portable electronics. This advanced controller integrates multiple outputs to provide a complete power supply solution, optimizing space and efficiency in compact devices.

Key Features

  • Quad-Output Controller: The MAX1534ETE+ features four PWM outputs, enabling it to manage multiple power rails with a single IC, reducing complexity and improving overall system reliability.
  • High Efficiency: With its synchronous-rectified buck topology, the device ensures high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltages are adjustable, allowing for a high degree of flexibility to meet the specific needs of various system components.
  • Power-Saving Modes: It includes power-saving modes such as SKIP mode, which reduces switching frequency under light loads to improve efficiency.
  • Comprehensive Protection Features: The IC is equipped with a range of protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the system against potential damage.

Applications

The MAX1534ETE+ is ideal for managing the core CPU supply, graphics supplies, memory supplies, and system I/O power in notebook computers. Its compact and efficient design also makes it suitable for other portable electronic devices that require multiple regulated power supplies.

Technical Specifications

  • Package: The device comes in a space-saving 16-pin TQFN package with a 5mm x 5mm footprint.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various battery chemistries and configurations.
  • Temperature Range: The MAX1534ETE+ is designed to operate over the extended -40°C to +85°C temperature range, ensuring reliable performance under various environmental conditions.

The MAX1534ETE+ by Maxim Integrated is a sophisticated solution for power supply management in modern notebook computers, offering a blend of high efficiency, flexibility, and protection to meet the rigorous demands of portable electronics.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8786 $56.3580
65+ $1.5415 $100.1975
105+ $1.4933 $156.7965
140+ $1.4451 $202.3140
180+ $1.3970 $251.4600
240+ $1.2524 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess