EN
  • EN
  • DE

MAX152CPP+

Part No MAX152CPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Semiflash 400ksps 8-bit Parallel 20-Pin PDIP N / IC ADC 8BIT 1UA PWR-DWN 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage ±3 V ~ 3.6 V
Voltage - Supply, Digital ±3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 785400-MAX152CPP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX152
Introduction Date December 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX152CPP+ CAD Model

Description

Overview of MAX152CPP+ from Maxim Integrated

The MAX152CPP+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This precision ADC is designed to operate with a single +5V supply and is capable of sample rates up to 1.5Msps. It is packaged in a compact, 20-pin DIP (Dual In-line Package) making it suitable for a wide range of applications, including data acquisition systems, industrial control, medical instruments, and any other system requiring high-speed, precise digital conversion of analog signals.

Key Features

  • High-Speed Operation: The MAX152CPP+ can perform conversions at speeds up to 1.5 million samples per second, providing rapid data acquisition for demanding applications.
  • Single +5V Supply: Designed to work with a single +5V power supply, this ADC simplifies power management in systems where power efficiency is crucial.
  • Low Power Consumption: With its low power design, the MAX152CPP+ is ideal for portable and battery-powered devices where energy efficiency is essential.
  • High Precision: As an 8-bit ADC, it offers sufficient resolution for many applications requiring accurate analog-to-digital conversion.
  • Easy Interface: The device features a parallel interface for straightforward connection to microprocessors and digital systems.
  • Flexible Input Range: The MAX152CPP+ supports a variety of input ranges, including 0 to +5V and ±5V, providing versatility in interfacing with different signal levels.

Applications

The MAX152CPP+ is versatile and can be used in a broad spectrum of applications. Its speed and precision make it suitable for:

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instruments
  • Process Control
  • Instrumentation
  • Embedded Systems

In conclusion, the MAX152CPP+ from Maxim Integrated is a reliable and efficient choice for designers looking to integrate high-speed ADC functionality into their systems. Its combination of speed, precision, and low power consumption, along with its ease of use, makes it a valuable component for a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess