EN
  • EN
  • DE

MAX1526ETM

Part No MAX1526ETM
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT CMDA PHONE PWR MGMT / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1526
Standard Package 87 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208387-MAX1526ETM
Ultra Librarian 3D Model Ultra Librarian MAX1526ETM CAD Model

Description

Maxim Integrated MAX1526ETM Step-Down Controller

The MAX1526ETM from Maxim Integrated is a high-performance, synchronous step-down controller designed for precision voltage regulation in a variety of applications. This compact and efficient device is ideal for portable electronics, where space is at a premium and energy efficiency is of utmost importance. Its advanced features and robust design make it a reliable choice for engineers looking to optimize their power management solutions.

Key Features:

  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX1526ETM ensures efficient power conversion, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: This versatile controller supports a wide range of output voltages, allowing designers to tailor the power supply to their specific needs.
  • Compact Design: The MAX1526ETM comes in a small, 48-pin thin QFN package, making it an excellent choice for space-constrained applications.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, this controller simplifies the design and reduces external component count.
  • Flexible Power Supply: It operates from a 4.5V to 28V input voltage range, accommodating a variety of power sources.
  • Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard against a range of potential issues.

Applications:

The MAX1526ETM is suitable for a diverse array of applications, including but not limited to:

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • GPS Devices
  • Other Battery-Powered Devices

Maxim Integrated's commitment to innovation is evident in the MAX1526ETM step-down controller. Its combination of efficiency, versatility, and protection makes it an exceptional choice for designers looking to enhance their power management systems. Whether for consumer electronics or industrial applications, the MAX1526ETM provides the reliability and performance required for today's demanding power supply designs.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5299 $58.8887
32+ $3.7168 $118.9376
49+ $3.6001 $176.4049
67+ $3.4846 $233.4682
86+ $3.3680 $289.6480
115+ $3.0203 $347.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess