EN
  • EN
  • DE

MAX1517E

Part No MAX1517E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701588-MAX1517E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1517E CAD Model

Description

Maxim Integrated MAX1517E TFT-LCD Power Supply with VCOM Amplifier

The MAX1517E from Maxim Integrated is a highly integrated power supply specifically designed for thin-film transistor liquid-crystal display (TFT-LCD) applications. It incorporates a step-up DC-DC converter, two linear regulators, a high-performance operational amplifier for VCOM adjustment, and a logic-controlled high-voltage switch, all of which are optimized to provide a reliable and efficient power solution for LCD panels used in laptops, monitors, and other advanced display devices.

Key Features

  • High-Efficiency Step-Up DC-DC Converter: The integrated step-up converter is capable of driving the source and gate power supply rails for TFT-LCDs, ensuring a stable and efficient power delivery for the display.
  • Dual Linear Regulators: The MAX1517E includes two linear regulators that provide the necessary voltages for the TFT-LCD panel's system logic and the integrated gate-on array (GOA) circuits.
  • Integrated VCOM Amplifier: A high-performance operational amplifier is included for VCOM calibration, which is essential for maintaining display quality and reducing visual artifacts in LCD panels.
  • High-Voltage Switch: A logic-controlled high-voltage switch is built into the device, enabling easy power sequencing and control for the LCD panel.
  • Low Electromagnetic Interference (EMI): The device features a spread-spectrum frequency modulation option, minimizing EMI and making it suitable for sensitive applications.
  • Thermal Protection: The MAX1517E is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the device.

Applications

The MAX1517E is ideal for powering TFT-LCD panels in a variety of applications, including:

  • Notebook computers
  • Portable monitors
  • Industrial displays
  • Car navigation systems
  • Portable televisions

Maxim Integrated's MAX1517E is a comprehensive power management solution that simplifies the design of TFT-LCD power supplies by integrating multiple functions into a single package. Its efficiency, performance, and low EMI characteristics make it a top choice for designers looking to create robust and high-quality LCD display systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess