EN
  • EN
  • DE

MAX15026DATD+T

Part No MAX15026DATD+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 200kHz ~ 2MHz
Duty Cycle (Maximum) 88%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN (3x3)
Win Source Part Number 701549-MAX15026DATD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15026
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX15026DATD+T CAD Model

Description

The MAX15026DATD+T is a high-performance, low-voltage, dual-output, synchronous step-down controller from Maxim Integrated. This advanced power solution is designed to deliver efficient and reliable power conversion for a wide range of applications, including but not limited to, networking, telecommunications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 28V input, making it suitable for a variety of power supply configurations.
  • Dual Output Channels: It features two PWM outputs that are capable of delivering a continuous output current of up to 10A each, with the ability to synchronize the switching frequency of both channels.
  • High Efficiency: The MAX15026DATD+T is designed for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1MHz, allowing designers to optimize performance for specific applications.
  • Integrated MOSFET Drivers: The controller includes high-side and low-side MOSFET drivers, which provide robust drive capability and fast switching speeds.
  • Protection Features: It offers a comprehensive suite of protection features, including undervoltage lockout, overcurrent protection, and thermal shutdown, to ensure safe operation under various conditions.

Applications

The MAX15026DATD+T is versatile and can be used in multiple applications where efficiency and compact design are crucial. Its robustness and reliability make it an excellent choice for:

  • Point-of-Load (POL) power supplies
  • Distributed power systems
  • Networking and telecommunication equipment
  • Industrial control systems

Package and Availability

This controller is offered in a compact TDFN (Thin Dual Flat No-Lead) package, which is suitable for space-constrained applications. The package is designed for enhanced thermal performance and minimal footprint. The "+T" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

The MAX15026DATD+T from Maxim Integrated is a testament to the company's commitment to providing innovative and efficient power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess