EN
  • EN
  • DE

MAX149BMAP/PR3+T

Part No MAX149BMAP/PR3+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 133ksps 10Bit Serial 20-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Number of Channels 8
Number of Pins 20
RoHS Compliant
Win Source Part Number 1074928-MAX149BMAP/PR3+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX149BMAP/PR3+T CAD Model

Description

Maxim Integrated's MAX149BMAP/PR3+T: High-Precision, Low-Power, 16-Channel, 12-Bit ADC

The MAX149BMAP/PR3+T from Maxim Integrated is a state-of-the-art, 16-channel, 12-bit analog-to-digital converter (ADC) that offers an exceptional blend of precision, low power consumption, and versatility, making it an ideal choice for a wide range of applications including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • High Resolution: With 12-bit resolution, this ADC provides fine detail in the analog signal conversion, allowing for accurate and reliable data processing.
  • Multiple Channels: The device's 16 single-ended channels enable it to handle multiple signal inputs, which is perfect for complex systems that require various measurements to be taken simultaneously.
  • Low Power Consumption: Designed for efficiency, the MAX149BMAP/PR3+T operates with minimal power usage, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Flexible Power Supply: It operates across a wide power supply range, accommodating various system requirements and ensuring compatibility with diverse power sources.
  • Compact Package: The product comes in a small 20-pin SSOP package, which is beneficial for space-constrained applications.

Performance Specifications

  • Sampling Rate: The ADC provides a fast sampling rate that allows for real-time data acquisition, which is essential for applications requiring timely decision-making based on the processed signals.
  • Input Range: It features a flexible input range, making it capable of interfacing with various sensors and input signals without the need for additional scaling circuitry.
  • Interface: The device includes a serial interface for easy connection to microcontrollers and other digital systems, facilitating straightforward integration into a variety of designs.

Applications

The MAX149BMAP/PR3+T is versatile enough to be used in numerous applications. Its precision and multi-channel capability make it particularly well-suited for:

  • Automated test equipment
  • Process control and monitoring
  • Medical monitoring systems
  • Data acquisition systems
  • Portable instrumentation

With its combination of precision, power efficiency, and multi-channel functionality, the MAX149BMAP/PR3+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their data acquisition and processing systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess