EN
  • EN
  • DE

MAX14935EAWE+T

Part No MAX14935EAWE+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 27.5ns, 28.8ns
Pulse Width Distortion (Max) 2.6ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14935
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339011-MAX14935EAWE+T
Ultra Librarian 3D Model Ultra Librarian MAX14935EAWE+T CAD Model

Description

Maxim Integrated MAX14935EAWE+T Digital Isolator

The MAX14935EAWE+T from Maxim Integrated is a high-performance digital isolator designed to offer reliable signal isolation for a wide range of applications. This device is part of Maxim Integrated's extensive portfolio of isolation products, which are known for their quality, durability, and performance. The MAX14935EAWE+T is an ideal solution for industrial, medical, and automotive applications where electrical isolation is necessary to protect sensitive components and ensure safety and data integrity.

Key Features

  • Isolation Rating: The MAX14935EAWE+T provides robust galvanic isolation of up to 3.75kV RMS for 1 minute per UL 1577. This high isolation rating ensures protection against high voltage spikes and common mode transients, making it suitable for harsh electrical environments.
  • Channel Configuration: It features a quad-channel configuration with two forward and two reverse-direction channels, enabling bidirectional communication in compact systems.
  • Data Rate: The device supports data rates up to 25Mbps, allowing for the rapid transmission of digital signals without compromising signal integrity.
  • Power Supply: It operates with a wide supply voltage range of 3.0V to 5.5V, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Integration: The MAX14935EAWE+T comes in a 16-pin WSOIC package, which is compact and suitable for space-constrained applications. Its surface-mount technology (SMT) packaging allows for efficient assembly and integration into PCB designs.
  • Temperature Range: The device is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The MAX14935EAWE+T is versatile and can be used in various applications where isolation is critical, such as:

  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Medical equipment with patient electrical isolation requirements
  • Automotive control modules

With its combination of high-speed data transfer, electrical isolation, and operational reliability, the Maxim Integrated MAX14935EAWE+T digital isolator is an excellent choice for designers looking to enhance system safety and performance.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1762 $76.3524
4+ $31.3236 $125.2944
6+ $30.3453 $182.0718
8+ $29.3659 $234.9272
11+ $28.3876 $312.2636
14+ $25.4504 $356.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
In Stock: 5,000 pieces Factory Stock: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess