EN
  • EN
  • DE

SCC2692AC1N40

Part No SCC2692AC1N40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Dual asynchronous receiver/transmitter DUART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1247147-SCC2692AC1N40
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC2692AC1N40 CAD Model

Description

The SCC2692AC1N40 is a versatile integrated circuit from NXP Semiconductors designed to facilitate serial communication in embedded systems. This Dual Universal Asynchronous Receiver/Transmitter (DUART) is an essential component for applications requiring reliable data exchange through UART interfaces. It is widely used in telecommunications, industrial control, and networking equipment where simultaneous serial operations are a necessity.

This component stands out for its dual-channel capability, allowing it to manage two independent full-duplex serial channels concurrently. Each channel is capable of handling a wide range of baud rates, making the SCC2692AC1N40 adaptable to various communication requirements. The device supports asynchronous formats that include 5, 6, 7, or 8 data bits per character, 1 or 2 stop bits, and even or odd parity for data integrity.

The SCC2692AC1N40 is equipped with a rich set of features, such as programmable baud rate generators, a versatile interrupt system, and a FIFO (First In, First Out) buffer to enhance data throughput and minimize CPU overhead. These features ensure that the device can handle high-speed data communication with minimal error rates.

The robust nature of the SCC2692AC1N40 is complemented by its compatibility with a wide range of microprocessors and microcontrollers, thanks to its flexible bus interface. It is housed in a 40-pin DIP (Dual In-line Package), which is conducive for easy integration into various circuit designs, including legacy systems.

Additionally, the SCC2692AC1N40 boasts low power consumption, making it an excellent choice for power-sensitive applications. Its operational temperature range ensures reliability across different environmental conditions, which is critical for industrial and outdoor applications.

In summary, the NXP SCC2692AC1N40 DUART is a high-performance, dual-channel serial communication IC that offers a balance of speed, reliability, and flexibility. It is an ideal solution for designers and engineers looking to implement efficient serial data exchange in their embedded systems.

You May Also Be Interested in

Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess