EN
  • EN
  • DE

MAX14930FASE+T

Part No MAX14930FASE+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 2.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2750Vrms
Common Mode Transient Immunity (Min) 25kV/μs (Typ)
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 7.5ns, 7.4ns
Pulse Width Distortion (Max) 1ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 1.71 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 1066199-MAX14930FASE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14930FASE+T CAD Model

Description

Maxim Integrated MAX14930FASE+T Digital Isolator

The MAX14930FASE+T from Maxim Integrated is a robust digital isolator designed to provide reliable signal isolation for a variety of industrial and commercial applications. This advanced component ensures that digital signals are transferred between circuits without physical contact, effectively protecting sensitive electronic equipment from high voltages, noise, and ground loops that can cause damage or inaccurate data transmission.

Constructed with Maxim's proprietary process technology, the MAX14930FASE+T offers four independent isolation channels with a default high-side output. This configuration is particularly beneficial for systems that require a fail-safe state in the event of a power loss or system fault. The channels are bidirectional, which provides flexibility in interfacing with different communication protocols and allows for a simplified PCB layout.

The device operates over a wide supply voltage range of 3.0V to 5.5V, making it compatible with various logic levels and suitable for many digital applications. The MAX14930FASE+T boasts an impressive data rate of up to 25Mbps, ensuring high-speed data transfer without compromising the integrity of the signal. This makes it an ideal choice for applications such as industrial fieldbus networks, data acquisition systems, and battery management systems where rapid and reliable communication is critical.

One of the key features of the MAX14930FASE+T is its high isolation rating of 3.75kV RMS for 60 seconds, which exceeds industry standards for electrical isolation. This provides an extra layer of protection for personnel and equipment in harsh electrical environments. Additionally, the device is specified for an extended temperature range of -40°C to +125°C, ensuring reliable operation in extreme conditions.

The MAX14930FASE+T comes in a compact 16-pin wide-body SOIC package with a default enhanced mode (suffix +T), which indicates tape and reel packaging suitable for automated assembly processes. This packaging option is ideal for high-volume production, providing manufacturers with a convenient and efficient solution for integrating this digital isolator into their products.

Overall, the Maxim Integrated MAX14930FASE+T digital isolator is a high-performance solution for ensuring safe and accurate signal transfer in a wide array of electronic systems, delivering both reliability and flexibility in a small form factor.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess