EN
  • EN
  • DE

MAX14920ECB

Part No MAX14920ECB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701495-MAX14920ECB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14920ECB CAD Model

Description

Maxim Integrated MAX14920ECB Energy Measurement Processor

The Maxim Integrated MAX14920ECB is a sophisticated energy measurement processor designed for high-accuracy electrical metering applications. This advanced integrated circuit (IC) is tailored to meet the stringent requirements of utility meters, industrial panel meters, and energy monitoring systems, ensuring precise energy measurement and data integrity.

Key Features

  • High Precision: The MAX14920ECB offers exceptional accuracy in energy measurement, making it ideal for applications that require precise billing and energy management.
  • Multiphase Support: It supports single-phase and multiphase metering configurations, providing versatility for a range of electrical systems.
  • Integrated ADCs: The device includes high-resolution analog-to-digital converters (ADCs) that ensure accurate analog signal sampling and conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX14920ECB operates with minimal power consumption, which is crucial for battery-operated metering systems.
  • Robust Communication: It features robust communication interfaces, including SPI and UART, enabling seamless integration with microcontrollers and other system components.
  • Tamper Detection: The IC includes tamper detection capabilities to identify potential security breaches, ensuring the integrity of metering data.

Applications

  • Smart Utility Meters
  • Industrial Panel Meters
  • Energy Management Systems
  • Sub-Metering

The MAX14920ECB's advanced feature set ensures reliable performance in diverse environmental conditions, catering to a wide range of global market requirements. Its compact form factor, combined with its integration of multiple functions, reduces the overall component count and simplifies the design of complex metering systems.

With Maxim Integrated's commitment to quality and performance, the MAX14920ECB stands as a leading solution in the field of energy measurement, offering designers a high level of integration, accuracy, and reliability for their metering applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to consult the official Maxim Integrated website or contact authorized distributors for further assistance with the MAX14920ECB.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess