EN
  • EN
  • DE

MAX14913AKN+

Part No MAX14913AKN+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER 1:8 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type -
Interface SPI, Parallel
Voltage - Load 10.5V ~ 36V
Voltage - Supply (Vcc/Vdd) 1.6V ~ 5.5V
Current - Output (Max) -
Rds On (Typ) 110mOhm
Input Type -
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 56-QFN (8x8)
Package / Case 56-VFQFN Exposed Pad
Base Product Number MAX14913
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372365-MAX14913AKN+
Ultra Librarian 3D Model Ultra Librarian MAX14913AKN+ CAD Model

Description

Maxim Integrated MAX14913AKN+ Digital Output Driver

The Maxim Integrated MAX14913AKN+ is a versatile, high-speed, high-side switch/push-pull driver designed to operate as either an industrial digital output (DO) or a digital input (DI), providing robust solutions for factory automation and process control applications. This component is capable of delivering outstanding performance with its integrated surge protection and fast switching capabilities, making it an ideal choice for driving solenoids, relays, and other inductive loads.

Key Features

  • High-Side Switch and Push-Pull Configurations: The MAX14913AKN+ can be configured as a high-side switch or a push-pull driver, offering flexibility in controlling various types of loads.
  • High-Speed Operation: With fast cycle times, this driver can switch on and off at high speeds, making it suitable for applications requiring quick response times.
  • Integrated Protection: The device includes overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Diagnostic Features: Built-in diagnostics capabilities allow for the detection of open load, short circuit, and overtemperature conditions, aiding in system maintenance and troubleshooting.
  • Wide Supply Voltage Range: The MAX14913AKN+ operates over a wide supply voltage range of 10V to 36V, accommodating various industrial voltage levels.
  • High Output Current: Capable of delivering up to 640mA (continuous) per channel, this driver can handle significant current loads.
  • Safe Demagnetization: To protect against inductive kickback when switching inductive loads, the device features safe demagnetization of inductive loads.
  • Robust Design: The MAX14913AKN+ is designed to withstand harsh industrial environments, featuring surge protection compliant with IEC 61000-4-5.

Applications

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation
  • Process Control Systems
  • Robotics

The MAX14913AKN+ is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications. With its combination of performance, protection features, and flexibility, the MAX14913AKN+ stands out as a comprehensive solution for industrial digital output driver requirements.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3776 $68.7552
4+ $28.2073 $112.8292
6+ $27.3258 $163.9548
8+ $26.4443 $211.5544
10+ $25.5629 $255.6290
14+ $22.9184 $320.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess