EN
  • EN
  • DE

MAX1489EEPD

Part No MAX1489EEPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 14DIP / ±15kV ESD-Protected, Quad, Low-Power RS-232 Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 1.11V
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Part Number Series MAX1489
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812796-MAX1489EEPD
Ultra Librarian 3D Model Ultra Librarian MAX1489EEPD CAD Model

Description

Maxim Integrated MAX1489EEPD Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The Maxim Integrated MAX1489EEPD transceiver is designed to provide reliable communication in industrial environments, where robust data transmission is crucial. This integrated circuit is specifically tailored for RS-485 and RS-422 communication protocols, which are widely used in industrial networks, building automation, and other applications requiring differential data transmission over long distances or in noisy environments.

One of the standout features of the MAX1489EEPD is its low-power operation. This makes it an excellent choice for battery-operated or power-sensitive systems, where maintaining energy efficiency is a priority. With its ability to operate from a single 5V supply, the MAX1489EEPD ensures compatibility with a wide range of microcontrollers and other digital systems.

The device also incorporates slew-rate-limited drivers, which minimize electromagnetic interference (EMI) and reduce reflections caused by improperly terminated cables. This results in improved signal integrity and increased reliability of data transmission, especially over longer cable runs. The controlled driver slew rates allow data rates up to 2.5Mbps, making the MAX1489EEPD suitable for both low- and high-speed applications.

Robustness is another key aspect of the MAX1489EEPD, as it features fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted. This ensures that the receiver is in a known state during fault conditions. Additionally, the transceiver is equipped with thermal shutdown and short-circuit protection, safeguarding the device against damage from excessive power dissipation and bus contention scenarios.

The MAX1489EEPD is available in a 14-pin plastic DIP package, offering ease of integration into a variety of designs. Its half-duplex configuration allows for bidirectional communication on a single pair of wires, further simplifying network topologies.

In summary, the Maxim Integrated MAX1489EEPD transceiver is a reliable, low-power solution for RS-485/RS-422 communications, offering slew-rate-limited drivers, robust protection features, and fail-safe operation, making it an ideal choice for industrial and automation applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5178 $54.2136
27+ $3.7069 $100.0863
42+ $3.5911 $150.8262
58+ $3.4752 $201.5616
75+ $3.3594 $251.9550
100+ $3.0119 $301.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess