EN
  • EN
  • DE

MAX1488ECSD+

Part No MAX1488ECSD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/0 Driver  RS232 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 13.2 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SOIC
Win Source Part Number 135269-MAX1488ECSD+
Ultra Librarian 3D Model Ultra Librarian MAX1488ECSD+ CAD Model

Description

Maxim Integrated MAX1488ECSD+ RS-232 Interface IC

The Maxim Integrated MAX1488ECSD+ is a high-performance, low-power RS-232 and V.28 communications interface featuring a quartet of drivers and receivers. This device is specifically designed to meet the stringent requirements of EIA/TIA-232-F and to provide electrical interface between data terminal equipment and data communications equipment.

Encapsulated in a 14-pin SOIC package, the MAX1488ECSD+ operates from a single +5V power supply, making it an ideal choice for portable applications. Its unique design ensures minimal power consumption, with a proprietary low-dropout transmitter output stage delivering a ±9V output swing from a +5V supply. This feature not only conserves power but also allows the interface to maintain a proper signal level even when battery power is waning.

The device features a 120kbps data rate that provides a reliable and fast data transmission, suitable for a variety of applications that require a robust serial communication protocol. The MAX1488ECSD+ also boasts a 0.1μF external charge pump capacitor, which significantly reduces the board space requirement. This makes it an excellent choice for space-constrained applications such as handheld devices, notebooks, and portable medical equipment.

The MAX1488ECSD+ ensures the integrity of data transmission with its receivers that can handle up to ±30V input levels and feature a 3kΩ to 7kΩ input impedance, which is more than sufficient to maintain signal integrity even in electrically noisy environments. Additionally, the receivers have a typical hysteresis of 300mV, which provides noise suppression and promotes reliable data reception.

For applications that demand a robust and reliable communication interface with minimal power draw, the Maxim Integrated MAX1488ECSD+ offers an optimal solution. Its combination of high-speed data transfer, low-power consumption, and small form factor makes it a versatile component for a wide range of industrial, telecommunications, and consumer electronics applications.

Whether integrating into new designs or upgrading existing systems, the Maxim Integrated MAX1488ECSD+ brings efficiency, reliability, and performance to RS-232 data communication tasks.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0665 $96.1330
3+ $39.4398 $118.3194
5+ $38.2074 $191.0370
7+ $36.9750 $258.8250
9+ $35.7426 $321.6834
11+ $32.0443 $352.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess