EN
  • EN
  • DE

MAX14842ATE+

Part No MAX14842ATE+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 16TQFN / Voltage Level Translator Bidirectional 1 Circuit 6 Channel 30Mbps 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Translators, Level Shifters
Mfr Maxim Integrated
Series -
Package Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 3 V ~ 5.5 V
Voltage - VCCB 3 V ~ 5.5 V
Input Signal -
Output Signal -
Output Type Open Drain
Data Rate 30Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Power Supply Decoupling
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX14842
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75 pcs
Win Source Part Number 1382742-MAX14842ATE+
Ultra Librarian 3D Model Ultra Librarian MAX14842ATE+ CAD Model

Description

The MAX14842ATE+ from Maxim Integrated is a robust RS-485/RS-422 transceiver designed to facilitate reliable communication in harsh industrial environments. With its advanced features and high-performance capabilities, this transceiver is ideal for applications requiring high-speed data transmission with strong noise immunity.

Key Features

  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for demanding applications in extreme conditions.
  • High Data Rates: It supports data rates up to 20Mbps, allowing for fast data transfer in real-time applications.
  • Fail-Safe Receiver: The fail-safe feature ensures a logic-high receiver output when the input is open circuit, shorted, or idle, which helps prevent false data transmission.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, enabling bidirectional communication over a single pair of wires, thus reducing the wiring complexity.
  • Thermal Shutdown: The integrated thermal shutdown protection prevents damage from overheating, enhancing the device's reliability and longevity.
  • Robust ESD Protection: The device offers ±15kV Human Body Model (HBM) ESD protection on the transceiver's input and output pins, safeguarding it against electrostatic discharges.

Applications

The MAX14842ATE+ is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Fieldbus Networks

Package and Quality

The MAX14842ATE+ is offered in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and this transceiver is no exception. It is designed to meet stringent industrial quality requirements, ensuring reliable performance in the field.

For engineers and designers looking for a dependable and high-speed RS-485/RS-422 transceiver, the MAX14842ATE+ from Maxim Integrated provides an excellent solution that combines performance with ruggedness.

You May Also Be Interested in

Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,064 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess