EN
  • EN
  • DE

MAX14809ETK+T

Part No MAX14809ETK+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Octal High Voltage Digital Pulser 68-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 8
Number of Pins 68
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 992661-MAX14809ETK+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14809ETK+T CAD Model

Description

The MAX14809ETK+T is a high-performance, octal, high-voltage digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned name in the development of innovative analog and mixed-signal products and technologies. This integrated circuit (IC) is specifically engineered to deliver precision control in applications requiring multiple output channels, such as medical ultrasound imaging, piezoelectric transducer drivers, and industrial process controls.

Key Features

  • High-Voltage Outputs: The MAX14809ETK+T offers a wide output range of up to ±100V, making it suitable for driving high-voltage piezoelectric loads.
  • Octal Channel Configuration: It features eight independent DAC channels, providing the flexibility to control multiple outputs simultaneously.
  • Integrated High-Voltage Switches: The device includes built-in high-voltage switches, which simplifies the design and reduces the need for external components.
  • Low Power Consumption: Designed for efficiency, the MAX14809ETK+T operates with low power dissipation, which is critical for portable and battery-operated devices.
  • High-Speed Serial Interface: It supports a high-speed serial interface for fast data communication, ensuring timely and accurate signal processing.

Applications

The versatility of the MAX14809ETK+T makes it ideal for a range of applications, particularly where precise and high-voltage output control is necessary. It is commonly used in:

  • Medical Ultrasound Imaging Systems
  • Piezoelectric Transducer Drivers
  • Industrial Process Control Systems

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX14809ETK+T is no exception, as it is built to ensure consistent performance and longevity in demanding environments. It is available in a compact 48-pin TQFN-EP package, which provides a space-saving solution without compromising on functionality.

Ordering Information

The part number MAX14809ETK+T indicates the tape and reel packaging option, which facilitates automated assembly processes, making it a convenient choice for mass production requirements. For detailed specifications, application notes, and additional resources, please refer to the Maxim Integrated official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.7538 $56.7538
3+ $46.5672 $139.7016
4+ $45.1120 $180.4480
5+ $43.6568 $218.2840
6+ $42.2015 $253.2090
8+ $37.8359 $302.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess