EN
  • EN
  • DE

MAX14780ECPA+T

Part No MAX14780ECPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701439-MAX14780ECPA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14780ECPA+T CAD Model

Description

The MAX14780ECPA+T from Maxim Integrated is a robust, high-performance RS-485/RS-422 transceiver designed to provide bidirectional data communication on multipoint bus transmission lines. It is a versatile device suitable for a wide range of applications including industrial control systems, networked sensors, and data acquisition units.

Key Features

  • High Data Rates: The device supports data rates up to 16Mbps, making it ideal for high-speed data transmission applications.
  • Extended Temperature Range: It operates reliably over an extended temperature range from -40°C to +125°C, which ensures performance in harsh environmental conditions.
  • Half-Duplex Communication: Designed for half-duplex communication, this transceiver allows for the transmission and reception of data over a single pair of wires, reducing system complexity and cost.
  • Integrated Protection: The MAX14780ECPA+T features built-in electrostatic discharge (ESD) protection up to ±15kV (Human Body Model), enhancing the reliability and longevity of the device.
  • Extended Common-Mode Range: The transceiver is capable of handling common-mode voltages from -7V to +12V, providing robust data communication in electrically noisy environments.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, ensuring signal integrity.
  • Low Power Shutdown Mode: The device also offers a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use.

Applications

The MAX14780ECPA+T is suitable for various applications, including:

  • Industrial Control Networks
  • Building Automation
  • Security Systems
  • Networked Sensors and Data Acquisition Systems
  • Telecommunications Equipment

With its combination of high-speed data transfer, robust protection features, and reliable performance under extreme conditions, the MAX14780ECPA+T is an excellent choice for designers looking to implement an RS-485/RS-422 interface in their systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess