EN
  • EN
  • DE
  • IT

MAX14710ENC+TCJE

Part No MAX14710ENC+TCJE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701422-MAX14710ENC+TCJE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14710ENC+TCJE CAD Model

Description

Maxim Integrated MAX14710ENC+TCJE Product Overview

The MAX14710ENC+TCJE from Maxim Integrated is a high-performance, versatile power management integrated circuit (PMIC) designed to cater to the needs of low-power portable and wearable devices. This compact, efficient PMIC is an excellent choice for applications requiring multiple power rails with a small footprint and minimal external components.

The MAX14710ENC+TCJE boasts a wide input voltage range from 1.8V to 5.5V, making it suitable for a variety of battery chemistries and configurations. With this flexible input, the device can be powered from single-cell lithium-ion/polymer batteries, multiple alkaline/NiMH cells, or regulated 5V power supplies.

At the heart of this PMIC are four low-dropout (LDO) linear regulators, each with its own distinct characteristics to meet diverse power requirements. These LDOs are designed for high efficiency and low quiescent current, which is critical for maximizing battery life in portable applications. The LDOs can supply outputs ranging from 0.6V to 3.3V with output currents of up to 100mA, making them suitable for powering microcontrollers, sensors, and other low-power peripherals.

The MAX14710ENC+TCJE also features a power-on reset (POR) function, which ensures that the device starts up in a known state every time it is powered on. This is particularly important for devices that require reliable operation over a wide range of conditions.

For design flexibility, the PMIC includes an I²C-compatible interface, allowing for programmable voltage settings and enabling dynamic control of power parameters. This digital interface also facilitates the monitoring of the power system's health and status, which can be crucial for predictive maintenance and fault diagnosis.

Housed in a small 12-pin, 2mm x 2mm TDFN package, the MAX14710ENC+TCJE minimizes the space required on the PCB, which is a critical consideration for space-constrained wearable technology and portable electronics.

Overall, the MAX14710ENC+TCJE from Maxim Integrated is a reliable and efficient solution for designers looking to optimize power management in compact, battery-operated devices without compromising on performance or functionality.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Lowest to $4.1707

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3412 $58.7296
20+ $6.0245 $120.4900
30+ $5.8362 $175.0860
41+ $5.6480 $231.5680
53+ $5.4597 $289.3641
71+ $4.8949 $347.5379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess