EN
  • EN
  • DE

MAX14676EEWO+T

Part No MAX14676EEWO+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Wearable Charge Management Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1074905-MAX14676EEWO+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14676EEWO+T CAD Model

Description

Product Overview: MAX14676EEWO+T

The MAX14676EEWO+T is a cutting-edge solution from Maxim Integrated, designed to enhance the performance and reliability of your electronic devices. This innovative component is part of Maxim's extensive portfolio of power management ICs, specifically tailored for applications requiring efficient power regulation and protection.

Key Features

  • Advanced Power Management: The MAX14676EEWO+T offers sophisticated power management capabilities, ensuring stable and efficient operation across a wide range of input voltages.
  • Overvoltage Protection: This IC provides robust overvoltage protection, safeguarding your device from unexpected power spikes that can cause damage to sensitive electronics.
  • Compact Design: With its small form factor, the MAX14676EEWO+T is ideal for space-constrained applications, enabling designers to minimize the footprint of their power management solutions.
  • High Reliability: Manufactured by Maxim Integrated, a leader in high-performance analog integration, this product is built to meet the highest standards of reliability and performance.
  • Wide Operating Temperature Range: Suitable for various environments, it operates effectively across a broad temperature range, ensuring consistent performance even under extreme conditions.

Applications

The MAX14676EEWO+T is versatile and can be employed in a diverse array of applications, including but not limited to:

  • Portable and wearable electronics
  • Smart devices and IoT applications
  • Medical devices
  • Industrial equipment
  • Battery-powered applications

Easy Integration

Maxim Integrated has designed the MAX14676EEWO+T with ease of integration in mind. Its compatibility with standard manufacturing processes makes it a convenient choice for designers looking to streamline their production workflow and reduce time-to-market for their products.

In summary, the MAX14676EEWO+T from Maxim Integrated is a powerful and reliable power management solution that offers advanced features in a compact package, ideal for a wide range of high-performance applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,888 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess