EN
  • EN
  • DE

MAX14648CEWA+

Part No MAX14648CEWA+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Usb Detection With Smart Power Selector Li+ Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074897-MAX14648CEWA+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14648CEWA+ CAD Model

Description

Product Overview: Maxim Integrated MAX14648CEWA+

The MAX14648CEWA+ from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed for advanced battery-powered devices. This high-efficiency, compact chip offers a comprehensive solution for power regulation and protection, ensuring the longevity and reliability of consumer electronics, portable gadgets, and other applications requiring sophisticated power management.

Key Features

  • High Integration: The MAX14648CEWA+ incorporates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Advanced Charging Control: It features an intelligent battery charger with programmable charging parameters, making it suitable for a wide range of battery chemistries and sizes.
  • Power Regulation: The device includes high-efficiency, low-noise LDOs (Low Dropout Regulators) and DC-DC converters, ensuring stable power supply to sensitive electronics.
  • Protection Features: It comes with built-in overvoltage, overcurrent, and thermal protection circuits to safeguard the device and the battery under extreme conditions.
  • Flexible Power Management: The PMIC provides multiple power outputs with adjustable voltage levels, accommodating various system requirements.

Applications

The versatility of the MAX14648CEWA+ makes it an ideal choice for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors

Technical Specifications

  • Package: WLP (Wafer-Level Package)
  • Operating Temperature Range: -40°C to +85°C
  • Voltage Range: Designed to operate efficiently across various input voltage levels.
  • High Accuracy: Provides precise power regulation to meet the demands of modern electronics.

The MAX14648CEWA+ from Maxim Integrated is a testament to the company's commitment to providing innovative solutions for power management challenges. With its robust feature set and flexible application potential, this PMIC is set to be a critical component in the next generation of portable devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess