EN
  • EN
  • DE

MAX14641ETA+T

Part No MAX14641ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications USB Charger Emulation
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Mounting Type Surface Mount
Base Product Number MAX14641
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208196-MAX14641ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX14641ETA+T CAD Model

Description

Maxim Integrated MAX14641ETA+T Battery Charger IC

The Maxim Integrated MAX14641ETA+T is a highly integrated battery charger IC designed for charging single-cell lithium-ion (Li+) batteries. This compact, power-efficient component is an ideal solution for portable applications where space and power conservation are critical. The MAX14641ETA+T offers a programmable charging current, making it versatile for various battery capacities and applications.

The device operates over a wide input voltage range and can handle input voltages up to 6.6V, which is suitable for USB-powered devices and 5V adapter sources. It also incorporates a Smart Power Selector™ that allows the system to operate from a USB port or an adapter even when the battery is fully depleted.

The MAX14641ETA+T features an array of protection mechanisms to ensure safe charging and prolong battery life. These include overvoltage protection, thermal protection, and a battery temperature monitor that works in conjunction with an external thermistor to prevent charging if the battery temperature is outside of the safe operating range.

With its small package size (2mm x 2mm TDFN), the MAX14641ETA+T is particularly suited for space-constrained applications such as wearable devices, Bluetooth headsets, and other portable consumer electronics. It also supports a "ship mode" that minimizes battery drain when the device is in storage or not in use, thus extending the standby time.

Key features of the MAX14641ETA+T include:

  • Programmable charge current for flexibility with various battery sizes
  • Wide input voltage range suitable for USB and adapter charging
  • Smart Power Selector™ for seamless transition between power sources
  • Comprehensive protection circuitry for safe charging
  • Compact TDFN package for space-constrained applications
  • Ship mode for reduced power consumption during storage

Overall, the MAX14641ETA+T from Maxim Integrated is a robust and versatile charging solution that offers designers the efficiency, safety, and flexibility required for the next generation of portable electronics.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess