EN
  • EN
  • DE

MAX14607EWL+CEZ

Part No MAX14607EWL+CEZ
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protector with Reverse Bias Blocking 2.3V to 36V 6.8V UVLO 9-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Number of Pins 9
RoHS Compliant
Win Source Part Number 1074893-MAX14607EWL+CEZ
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14607EWL+CEZ CAD Model

Description

Maxim Integrated MAX14607EWL+CEZ Overvoltage Protection Controller

The MAX14607EWL+CEZ from Maxim Integrated is a highly efficient overvoltage protection controller designed to safeguard low-voltage systems against damaging input voltage conditions. This advanced component is ideal for portable and battery-powered applications where the integrity and longevity of electronic circuits are paramount.

Encased in a compact, WLP (Wafer-Level Package) form factor, the MAX14607EWL+CEZ is engineered to provide robust protection while occupying minimal board space, making it a preferred choice for space-constrained designs. It operates over a wide input voltage range and is capable of handling overvoltage conditions up to +28V, ensuring that your sensitive electronics remain safe even in the most demanding situations.

One of the key features of this protection controller is its ability to automatically disconnect the output from the input when the input voltage exceeds the overvoltage lockout (OVLO) threshold. This rapid response helps prevent potential damage to downstream components. Additionally, the device includes an internal MOSFET switch that provides a low on-resistance path during normal operation, which helps to minimize power loss and maintain efficiency.

The MAX14607EWL+CEZ also offers a flag output that signals an overvoltage condition, allowing for easy integration with microcontrollers or other monitoring systems. This enables designers to implement additional safety measures or system responses when an overvoltage event is detected.

With its built-in thermal shutdown protection, the MAX14607EWL+CEZ further enhances the safety of your system by preventing overheating. This feature, combined with the device's low quiescent current, ensures that the controller remains energy-efficient even when in continuous operation.

Whether you're designing portable electronics, wearables, or any other application that requires reliable overvoltage protection, the Maxim Integrated MAX14607EWL+CEZ is an excellent choice that offers both performance and peace of mind.

For detailed specifications, please refer to the official datasheet provided by Maxim Integrated, which offers comprehensive technical information to assist with integration and application development.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess