EN
  • EN
  • DE

MAX14593EEWV+T

Part No MAX14593EEWV+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC USB CHARGER DETECTION WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Active
Win Source Part Number 073293-MAX14593EEWV+T
Ultra Librarian 3D Model Ultra Librarian MAX14593EEWV+T CAD Model

Description

MAX14593EEWV+T - Maxim Integrated

The MAX14593EEWV+T from Maxim Integrated is a highly versatile and advanced USB accessory charger adapter emulator that is designed to facilitate seamless connectivity between portable devices and various USB accessories. This component is an ideal solution for manufacturers and developers looking to enhance the charging capabilities and accessory compatibility of their products.

Key Features

  • Automatic Charger Type Detection: The device can automatically detect the type of connected charger, whether it is a standard downstream port (SDP), charging downstream port (CDP), or a dedicated charging port (DCP). This feature ensures optimal charging behavior for a wide range of USB devices.
  • High-Voltage Protection: With an integrated overvoltage-protection (OVP) circuit, the MAX14593EEWV+T guards the system against voltage spikes, ensuring the safety and longevity of the connected devices.
  • Low Power Consumption: The device is designed to minimize power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • Enhanced Compatibility: It supports the USB Battery Charging Specification Revision 1.2, enabling compatibility with a broad spectrum of USB devices and ensuring adherence to industry standards.

Applications

The MAX14593EEWV+T is suitable for a variety of applications including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • GPS Units
  • Other USB-Powered Gadgets

Package and Availability

The component is offered in a compact, lead-free, 20-pin WLP (Wafer-Level Package) with a 2.1mm x 2.6mm footprint, making it ideal for space-constrained applications. The "+T" suffix indicates the tape and reel packaging, which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production. Maxim Integrated's commitment to quality and reliability is reflected in the MAX14593EEWV+T, making it a smart choice for developers focused on creating high-performance, consumer-friendly products.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.9964 $109.9964
2+ $106.4483 $212.8966
3+ $102.9001 $308.7003
4+ $92.2545 $369.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess